The XMS500A is a 500W single-output AC-DC power supply available in open-frame, U-chassis, or top-fan configurations, suited for medical, industrial, and broadcast applications. The XMSA00MP variant is a 36V, 13.8A U-chassis model with Class I grounding, reinforced 2 x MOPP isolation between input and output, and basic 1 x MOPP isolation from output to earth. It complies with EN55011 and EN55032 Class B for EMC emissions, meets IEC/EN 60601-1 for medical safety, and operates from 85-264Vac input with 92% efficiency at 230Vac full load. It includes a 5V/2A standby output, remote on/off, AC fail signal, and thermal and over-voltage protection. The unit supports convection cooling with 1m/s airflow and derates linearly from 50°C to 70°C. It is RoHS compliant and certified under ISO13485 and ISO9001.
The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | XMSA00MP |
| Product Name | 500W, 1U, Configurable, Class I or II AC-DC power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| DC Output Voltage | 36.0 volts |