The ZWS50-15 is a 50W single-output AC-DC power supply offering a 15V nominal output voltage with a peak current of 3.5A. It accepts a universal input range of 85-265VAC and 47-440Hz, with an efficiency of approximately 70% at full load. The unit features convection cooling, a 150mm x 21mm x 98mm footprint, and a PCB-mounted Molex or JST connector option, with a protective cover available. It meets Safety Standards UL60950-1, CSA C22.2 No.60950-1, and EN60950-1, and complies with EMI standards EN55022-Class B and FCC-Class B. Output voltage is adjustable by ±10%, with overcurrent and overvoltage protection, and supports series operation. The peak output power is 6.12W at 15V with a 10-second duty cycle limit. Weight is 120g.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 50-15 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 15.0 volts |