The ZWS75AF-5 is a 75W single-output AC-DC power supply with a 5V output, designed for applications requiring built-in active power factor correction and low leakage current. It operates from an input range of 85 to 265 VAC and features remote ON/OFF control. The unit provides a maximum peak current of 7.5A and maintains output regulation within ±1% over line and load variations. Operating temperature ranges from -10°C to 60°C, with full power output up to 50°C and derating at higher temperatures. It is equipped with JST or Molex connector options, conforms to EN61000-3-2 for harmonic current limits, and meets safety standards including UL60950-1, CSA C22.2 No.60950-1, and EN60950-1. The package measures 55 mm wide, 32 mm high, and 222 mm deep, and is designed for convection cooling.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 75AF-5 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 5.0 volts |