The RTW28-1R8L is a 50W AC-DC power supply with a 28V output, designed for industrial applications such as test and measurement and LED signs. It features an ultra-thin package measuring 22 x 82 x 124 mm, supports universal input from 85 to 265VAC, and meets EN61000-3-2 for power factor. Efficiency is rated at 82% at 100VAC and 85% at 200VAC. It includes overcurrent and overvoltage protection, remote On/Off functionality, and operates from -10°C to +71°C. The unit complies with UL60950-1, CSA60950-1, EN60950-1, and CE Mark safety standards and has a 5-year warranty. The 'L' suffix indicates a vertical terminal block option.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Having an ultra-low profile, the enclosed RTW series of 50 to 300W power supplies provide solutions where space is extremely limited. The height of the 300W RTW is just 40mm with the 50W model measuring 22mm. Output voltages of 3.3, 5, 12, 15, 24, 28 and 48V cover the most popular applications. All models are convection cooled.
Features
Applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RTW28-1R8L | RTW28-1R8L |
| Product Name | AC-DC Power Supplies | 50W - 300W Single Output Industrial AC-DC Power Supplies |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Ultra-thin Convection cooled | |
| Operating Temperature | -10 to 71 C (14 to 160 F) | 71 C (160 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | Approvals (1) - UL60950-1, CSA60950-1 (cUL), EN60950-1, CE Mark |