The ZWS50-12 is a 50W single-output AC-DC power supply providing 12V at up to 4.3A continuous and 5.16A peak current. It accepts universal input from 85 to 265VAC and operates with convection cooling. The unit measures 45 x 21 x 98 mm and is mounted via PCB with a Molex connector. It complies with UL60950-1, CSA C22.2 No.60950-1, EN60950-1, and meets EMI standards EN55022-B and FCC-Class B. The output voltage is adjustable by ±10%, and it includes over-current and over-voltage protection. Efficiency at 100VAC and full load is 68%.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 50-12 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 12.0 volts |