The ZWD150PAF-0524 is a 150W dual output AC-DC power supply with 5V at 5A and 24V at 6A nominal outputs, supporting up to 10A or 12A peak current on the 24V rail for short durations. It accepts a universal input range of 85-265VAC and features power factor correction, convection cooling, and remote on/off control via a jumper on the 24V output. The unit measures 222×85×40mm, is rated for operation from −10°C to +70°C with derating above 50°C, and complies with IEC/UL/CSA/EN62368-1
Independent adjustment on the dual output ZWD allows both the 5V and 24V to be precisely set. Available in three power levels, 100W, 150W and 225W, the 24V output has a peak power rating of up to 200% making it ideal for industrial printer and DC motor driving applications. The ZWD power supplies are convection cooled for operation where the use of fans cannot be tolerated.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWD 150PAF-0524 |
| Product Name | 100W - 225W Dual Output AC-DC Power supplies |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | 70 C (158 F) |
| Regulatory Compliance | Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark |