The ZWS15C-12 is a 15W single-output isolated DC-DC power supply with a fixed 12V output, designed for industrial applications requiring high reliability and long operational life. It operates from an input voltage range of 85 to 265 Vac at 47 to 63 Hz, with a typical efficiency of 80% at 100 Vac and 83% at 200 Vac. The unit delivers a maximum output current of 1.3 A at 100 Vac and 1.7 A at 200 Vac, with a ripple and noise specification of 150 mV. It meets Class B conducted and radiated EMI limits per EN55011, EN55032-B, FCC-B, and VCCI-B standards, and complies with IEC/UL/CSA/EN62368-1
The ZWS-C industrial grade power supplies are used in a wide range of applications where equipment down-time cannot be tolerated during years of operation. Globally, process control, machinery, semiconductor fabrication and test and measurement equipment manufacturers depend upon the ZWS series to provide a reliable source of power. Conservatively rated electrolytic capacitor temperatures offer an improved field life of up to 15 years. Available in four power levels, 10W, 15W, 30W and 50W, the series provides a choice of 5V, 12V, 15V, 24V and 48V (50W only) outputs. These compact products meet class B conducted and radiated EMI in either a Class I or Class II (double insulated) construction, without the need for external filtering. In addition to a double sided board coating option, L bracket and cover configurations are available, or terminal pins for printed circuit board mounting.
Features
Applications for this product
| TDK-Lambda Europe GmbH | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ZWS15C-12 | 285-ZWS15C-12-ND |
| Product Name | 10-50W, Single Output, High Reliability Power Supplies | AC DC Converters |
| Type | DC Power Supply | AC/DC Converter; 1 |
| Form Factor | Board Mount; Open Frame | Open Frame |
| DC Output Voltage | 12.0 volts | |
| DC Output Current | 1.3 amps | |
| DC Output Power | 15.6 watts |