The XMS500A is a 500W AC-DC power supply available in Class I or II configurations, designed for medical, industrial, and broadcast applications. It features reinforced 2 x MOPP isolation between input and output, with basic 1 x MOPP isolation to earth, and meets EN60601-1-2 medical safety standards. The unit supports 85-264Vac input, operates from 0°C to 50°C with forced airflow or a top fan, and is certified for Class B emissions under EN55011 and EN55032. The XMSA007V variant provides a 36V, 13.8A output in a U-chassis form factor with dual fusing, remote on/off, and AC fail signals. It includes a 5V/2A standby supply and an earth leakage current specification of <150µA for Class I models. Efficiency reaches up to 92% at 230Vac full load, with a 5-year warranty.
The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | XMSA007V Class I |
| Product Name | 500W, 1U, Configurable, Class I or II AC-DC power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| DC Output Voltage | 36.0 volts |