The ZWS30-48 is a 30W single-output AC-DC power supply with a 48V output, designed for industrial and measurement applications. It operates from an input range of 85-265 VAC or 110-330 VDC at 47-440 Hz. The unit features convection cooling, a 55 mm × 26 mm × 133 mm PCB-mount package, and meets UL60950-1, CSA C22.2 No.60950-1, and EN60950-1 safety standards. EMI compliance includes EN55022 Class B, FCC Class B, and VCCI Class B. It provides over-current and over-voltage protection, with a hold-up time of 17 ms at 100 VAC and 30 W output. The output voltage is adjustable by ±10%, and peak output current is limited to 0.84 A for durations under 10 seconds. The product supports series operation and is rated for operation from -10°C to +50°C at full load, derating to 70% at +60°C.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 30-48/A |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 48.0 volts |