The ZWS-C industrial grade power supplies are used in a wide range of applications where equipment down-time cannot be tolerated during years of operation. Globally, process control, machinery, semiconductor fabrication and test and measurement equipment manufacturers depend upon the ZWS series to provide a reliable source of power. Conservatively rated electrolytic capacitor temperatures offer an improved field life of up to 15 years. Available in four power levels, 10W, 15W, 30W and 50W, the series provides a choice of 5V, 12V, 15V, 24V and 48V (50W only) outputs. These compact products meet class B conducted and radiated EMI in either a Class I or Class II (double insulated) construction, without the need for external filtering. In addition to a double sided board coating option, L bracket and cover configurations are available, or terminal pins for printed circuit board mounting.
Features
Applications for this product
| TDK-Lambda Europe GmbH | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ZWS50C-5 | 285-ZWS50C-5-ND |
| Product Name | 10-50W, Single Output, High Reliability Power Supplies | AC DC Converters |
| Type | DC Power Supply | AC/DC Converter; 1 |
| Form Factor | Board Mount; Open Frame | Open Frame |
| DC Output Voltage | 5.0 volts | |
| DC Output Current | 6 amps | |
| DC Output Power | 30 watts |