The ZWS240PAF/TA is a 240W single-output AC-DC power supply with forced air cooling, designed for mechatronics applications requiring peak power up to 288W. It operates from a universal input range of 85-265VAC and provides a nominal output of 48V DC with a maximum continuous current of 5A and peak current of 10A. The unit features terminal block input and output connections (vertical mount), remote ON/OFF control capability via CN2/CN52 terminals, and meets EN61000-3-2 for harmonics current limitation. It complies with safety standards UL60950-1, CSA C22.2 No.60950-1, EN60950-1, and EMI standards VCCI-A, FCC-Class A, and EN55011/EN55022-A. The dimensions are 80 x 40 x 208 mm. Remote control is not available in cover & chassis variants (e.g., ZWS240PAF/TA).
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS240PAF/TA |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 24.0 volts |