TDK-Lambda Americas Inc. AC-DC Power Supplies SWS1000L-24

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - SWS1000L-24 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
SWS1000L-24
AC-DC Power Supplies SWS1000L-24
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
600W & 1000W Low Profile Single Output Power Supplies - SWS1000L-24 - TDK-Lambda Europe GmbH
Achern, Germany
600W & 1000W Low Profile Single Output Power Supplies
SWS1000L-24
600W & 1000W Low Profile Single Output Power Supplies SWS1000L-24
With output power levels of 600 and 1000W, these popular power supplies can operate across a wide ambient temperature range of -40 (start up) to 74°C. Temperature controlled cooling fans ensure low acoustical noise - important for laboratory and measurement equipment. In addition to meeting the IEC 62368-1 safety standard, the SWS1000L has medical certification to IEC 60601-1. Features Low Cost Active Power Factor Correction Input Transient Protected IEC61000-4 Enclosed Operation up to 74 deg C for L Models Medical Approvals (SWS1000L) Applications for this product General Purpose Industrial Factory Automation / Process Control Medical / Clinical / Scientific LED Lighting & Signs

With output power levels of 600 and 1000W, these popular power supplies can operate across a wide ambient temperature range of -40 (start up) to 74°C. Temperature controlled cooling fans ensure low acoustical noise - important for laboratory and measurement equipment. In addition to meeting the IEC 62368-1 safety standard, the SWS1000L has medical certification to IEC 60601-1.

Features

  • Low Cost
  • Active Power Factor Correction
  • Input Transient Protected IEC61000-4
  • Enclosed
  • Operation up to 74 deg C for L Models
  • Medical Approvals (SWS1000L)

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Medical / Clinical / Scientific
  • LED Lighting & Signs
Supplier's Site Datasheet
Switching Power Supplies - 6802852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
6802852
Switching Power Supplies 6802852
TDK-Lambda SWS1000L-24

TDK-Lambda SWS1000L-24

Supplier's Site
Power Supply, Ac-Dc, Medical, 24V, 44A; Power Supply Approvals Tdk-Lambda - 94M5286 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 44A; Power Supply Approvals Tdk-Lambda
94M5286
Power Supply, Ac-Dc, Medical, 24V, 44A; Power Supply Approvals Tdk-Lambda 94M5286
POWER SUPPLY, AC-DC, MEDICAL, 24V, 44A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):1.056kW; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 265V AC; Height:150.114mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 44A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):1.056kW; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 265V AC; Height:150.114mm RoHS Compliant: Yes

Supplier's Site Datasheet
POWER SUPPLY, SINGLE OUTPUT, 24.0V, 44A, 1056W, 5.91 X 2.40 X 9.45 - 70177380 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, SINGLE OUTPUT, 24.0V, 44A, 1056W, 5.91 X 2.40 X 9.45
70177380
POWER SUPPLY, SINGLE OUTPUT, 24.0V, 44A, 1056W, 5.91 X 2.40 X 9.45 70177380
Low Cost Conforms to EN61000-3 (PFC) Universal Input 85-264 VAC Input Immunity to EN61000-4 UL/CSA/EN60950 and CE Mark Low Profile Cases

  • Low Cost
  • Conforms to EN61000-3 (PFC)
  • Universal Input 85-264 VAC
  • Input Immunity to EN61000-4
  • UL/CSA/EN60950 and CE Mark
  • Low Profile Cases
Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number SWS1000L-24 SWS1000L-24 6802852 94M5286 70177380
Product Name AC-DC Power Supplies 600W & 1000W Low Profile Single Output Power Supplies Switching Power Supplies Power Supply, Ac-Dc, Medical, 24V, 44A; Power Supply Approvals Tdk-Lambda POWER SUPPLY, SINGLE OUTPUT, 24.0V, 44A, 1056W, 5.91 X 2.40 X 9.45
Type DC Power Supply; Medical Power Supply DC Power Supply Medical Power Supply DC Power Supply
Technology Switching Power Supply
Features Low profile SEMI F47 compliant Medical and Industrial certifications Power Factor Correction
Operating Temperature -20 to 74 C (-4 to 165 F) -20 to 50 C (-4 to 122 F) -20 C (-4 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA-C22.2 No.601.1-M90 EN50178 RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS30M-24/M - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
High Voltage Power Supplies - 402S-20KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303S-20kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-2kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details