The XMS500A is a 500W AC-DC power supply available in Class I or Class II configurations, with a U-chassis form factor measuring 1U height. It features reinforced 2 x MOPP isolation between input and output, basic 1 x MOPP isolation to earth, and meets Class B EMC requirements per EN55011 and EN55032. The unit supports remote on/off and AC fail signals, includes a 5V/2A standby supply, and offers a fan supply output of 12V/0.25A for 12V main output versions. It operates at full load with 1m/s airflow or a top fan, and includes overvoltage, overtemperature, and short-circuit protection with auto-recovery. The supply is certified to IEC/EN 60601-1, IEC/EN 62368-1, and UL/CSA 60601-1, and complies with ISO13485 for medical applications.
The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | XMSA0055 Class I |
| Product Name | 500W, 1U, Configurable, Class I or II AC-DC power supply |
| Type | DC Power Supply |
| Form Factor | Open Frame |
| DC Output Voltage | 24.0 volts |