The ZWQ130-5222 is a 130W quad output power supply designed for convection cooling, with a low profile of 35 mm height to fit in 1U enclosures. It accepts a universal input voltage range of 85 to 265 VAC and meets EN61000-3-2 for power factor correction. Primary outputs include a 5 V rail at up to 15 A, dual ±12/15 V rails at up to 4 A each, and a floating adjustable fourth output at 12 V up to 4 A, with voltage accuracy of ±5% for outputs V2 and V3. The unit operates from -10°C to 60°C with linear derating to 50% load above 40°C, complies with IEC/UL/CSA/EN62368-1
The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output using links. Outputs 1 and 4 are individually adjustable using potentiometers. The power supplies also have a significant static and peak power ratings, allowing the units to used as a true "watt box".
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWQ 130-5222 (Conv Cooling) |
| Product Name | 80W - 170W Quad Output Power Supplies |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Regulatory Compliance | Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark |