The ZWS50-24 is a 50W single-output AC-DC power supply with a 24V nominal output voltage, designed for convection cooling in industrial applications. It accepts a universal input range of 85-265 VAC or 110-330 VDC and operates at frequencies of 47-440 Hz. The unit features a maximum output current of 2.1 A and a peak current capability of 2.52 A. It complies with safety standards UL60950-1, CSA C22.2 No. 60950-1, and EN60950-1, and meets EMI requirements for EN55022 Class B, FCC Class B, and VCCI Class B. The device is housed in a printed circuit board format with a Molex or JST connector option, measuring 55 mm wide, 26 mm high, and 195 mm deep, and weighs 360 g. Operating temperature ranges from -10°C to +50°C at full load, derating to 70% at +60°C.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 50-24 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 24.0 volts |