The XMS500PX is a 500W AC-DC power supply designed for medical, industrial, and broadcast applications, with Class I configuration and reinforced 2 x MOPP isolation (5.7 kVdc, 4 kVac) between input and output. It accepts a 90-264 Vac input voltage range and operates from 0°C to 50°C with forced airflow or a top fan. The unit features 12 V output at 10.4 A, remote on/off, AC fail signaling, and dual fusing. It complies with EN55011 and EN55032 Class B limits for conducted and radiated emissions, and is certified to IEC/EN 60601-1, IEC/EN 62368-1, and UL/CSA 60601-1. The case is U-chassis, with a 20 ms holdup option available. Efficiency reaches 92% at 230 Vac full load.
The 500W, single output XMS500 is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selectable fan supply, various case options, remote on/off and dual or single fusing.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | XMS500PX Class I |
| Product Name | 500W, Configurable, Class I or II AC-DC power supply |
| Type | DC Power Supply |
| Form Factor | Open Frame |
| DC Output Voltage | 48.0 volts |