DigiKey Datasheets for Heavy Duty Rectangular Connectors

Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Heavy Duty Rectangular Connectors: Learn more

Page: 1 40 50 60 70 80 90 96 97 98 99 100 101 102 103 104 105 106
Product Name Notes
".100"" MINI MATE CRIMP TERMINAL,"
1 Module Non-Gendered Heavy Duty Counter Frame Size H24B
Base - Box Mount Connector Side Entry M25 H10B IP68 - Dust Tight, Waterproof
Base - Box Mount Connector Side Entry PG21 H10B IP68 - Dust Tight, Waterproof
Base - Box Mount Connector Side Entry PG29 H10B IP68 - Dust Tight, Waterproof
Base - Panel Mount 90° Connector Side Entry H3A IP65 - Dust Tight, Water Resistant
Base - Panel Mount Connector Bottom Entry H10B IP68 - Dust Tight, Waterproof
Base - Panel Mount Connector Bottom Entry H16B IP68 - Dust Tight, Waterproof
Base - Panel Mount Connector Bottom Entry H24B IP68 - Dust Tight, Waterproof
Base - Panel Mount Connector Bottom Entry H32B IP68 - Dust Tight, Waterproof
Base - Panel Mount Connector Bottom Entry H3APR IP68 - Dust Tight, Waterproof
Base - Panel Mount Connector Bottom Entry H6B IP68 - Dust Tight, Waterproof
Base - Panel Mount Connector Bottom Entry M25 H10B IP68 - Dust Tight, Waterproof
Base - Panel Mount Connector Bottom Entry M32 H10B IP68 - Dust Tight, Waterproof
Base - Panel Mount Connector Bottom Entry PG21 H10B IP68 - Dust Tight, Waterproof
Base - Panel Mount Connector Bottom Entry PG29 H10B IP68 - Dust Tight, Waterproof
BK22,18-22
BK26,22-26
BK32,26-32
BK34,30-34
BK42,38-42
BK64,60-64
CDF-1.5
CONN PIN 28-30AWG CRIMP GOLD
Connector Cover with Retaining Cord
Contact Crimp Pin 10 AWG Gold
Contact Crimp Pin 10 AWG Silver
Contact Crimp Pin 10mm² Silver
Contact Crimp Pin 12 AWG Gold
Contact Crimp Pin 12 AWG Silver
Contact Crimp Pin 14 AWG Gold
Contact Crimp Pin 14 AWG Silver
Contact Crimp Pin 16 AWG Gold
Contact Crimp Pin 16 AWG Silver
Contact Crimp Pin 16mm² Silver
Contact Crimp Pin 18 AWG Gold
Contact Crimp Pin 18 AWG Silver
Contact Crimp Pin 20 AWG Gold
Contact Crimp Pin 20 AWG Silver
Contact Crimp Pin 22-26 AWG Gold
Contact Crimp Pin 22-26 AWG Silver
Contact Crimp Pin 25mm² Silver
Contact Crimp Pin 35mm² Silver
Contact Crimp Pin 8 AWG Silver
Contact Crimp Socket 10 AWG Gold
Contact Crimp Socket 10 AWG Silver
Contact Crimp Socket 10mm² Silver
Contact Crimp Socket 12 AWG Gold
Contact Crimp Socket 12 AWG Silver
Contact Crimp Socket 14 AWG Gold
Contact Crimp Socket 14 AWG Silver
Contact Crimp Socket 16 AWG Gold
Contact Crimp Socket 16 AWG Silver
Contact Crimp Socket 16mm² Silver
Contact Crimp Socket 18 AWG Gold
Contact Crimp Socket 18 AWG Silver
Contact Crimp Socket 20 AWG Gold
Contact Crimp Socket 20 AWG Silver
Contact Crimp Socket 22-26 AWG Gold
Contact Crimp Socket 22-26 AWG Silver
Contact Crimp Socket 25mm² Silver
Contact Crimp Socket 35mm² Silver
Contact Crimp Socket 8 AWG Silver
DMF-1.5
DMF-2.5
DMM-1.5
DMM-2.5
Female Insert 10+Ground Position Screw
Female Insert 16+Ground Position Crimp
Female Insert 16+Ground Position Screw
Female Insert 16+Ground Position Spring
Female Insert 24+Ground Position Screw
Female Insert 6+Ground Position Screw
Female Insert 8 Position Crimp
Female Insert Gray 64+Ground Position Crimp
Female Insert without Contacts 10+Ground Position Crimp
Female Insert without Contacts 108+Ground Position Crimp
Female Insert without Contacts 15+Ground Position Crimp
Female Insert without Contacts 16+Ground Position Crimp
Female Insert without Contacts 18+Ground Position Crimp
Female Insert without Contacts 24+Ground Position Crimp
Female Insert without Contacts 32+Ground Position Crimp
Female Insert without Contacts 40+Ground Position Crimp
Female Insert without Contacts 42+Ground Position Crimp
Female Insert without Contacts 46+Ground Position Crimp
Female Insert without Contacts 48+Ground Position Crimp
Female Insert without Contacts 64+Ground Position Crimp
Female Insert without Contacts 7+Ground Position Crimp
Female Insert without Contacts 72+Ground Position Crimp
Female Insert without Contacts 8+Ground Position Crimp
Female Insert without Contacts Gray 10+Ground Position Crimp
Female Insert without Contacts Gray 16+Ground Position Crimp
Female Insert without Contacts Gray 24+Ground Position Crimp
Female Insert without Contacts Gray 25+Ground Position Crimp
Female Insert without Contacts Gray 32+Ground Position Crimp
Female Insert without Contacts Gray 40+Ground Position Crimp
Female Insert without Contacts Gray 42+Ground Position Crimp
Female Insert without Contacts Gray 46+Ground Position Crimp
Female Insert without Contacts Gray 48+Ground Position Crimp
Female Insert without Contacts Gray 64+Ground Position Crimp
Female Insert without Contacts Gray 7+Ground Position Crimp
H10BPR-AG-EMC-C
H10BPR-AGC-EMC-C
H10BPR-TGHC-M20-EMC- C
H10BPR-TGHC-M25-EMC- C
H10BPR-TGHC-M32-EMC- C
H10BPR-TGHC-PG16-EMC -C
H10BPR-TGHC-PG21-EMC -C
H10BPR-TGHC-PG29-EMC -C
H16BPR-AG-EMC-C
H16BPR-AGC-EMC-C
H16BPR-TGH-2M25-EMC- C
H16BPR-TGH-M25-EMC-C
H16BPR-TGH-M32-EMC-C
H16BPR-TGH-M32/M25-E MC-C
H16BPR-TGH-M40-EMC-C
H16BPR-TGH-PG29-EMC- C
H16BPR-TGH-PG36-EMC- C
H16BPR-TGHC-M25-EMC- C
H16BPR-TGHC-M32-EMC- C
H16BPR-TGHC-M40-EMC- C
H16BPR-TGHC-PG21-EMC -C
H16BPR-TGHC-PG29-EMC -C
H16BPR-TGHC-PG36-EMC -C
H24BPR-AG-EMC-C
H24BPR-AGC-EMC-C
H24BPR-TGH-4S-2M25
H24BPR-TGH-4S-2M32
H24BPR-TGH-4S-2M40
H24BPR-TGH-4S-M32
H24BPR-TGH-4S-M40
H24BPR-TGH-4S-M50
H24BPR-TGH-4S-M63
H24BPR-TGH-4S-PG29
H24BPR-TGH-4S-PG36
H24BPR-TGH-4S-PG42
H24BPR-TGH-4S-PG48
H24BPR-TGH-M25-EMC-C
H24BPR-TGH-M32-EMC-C
H24BPR-TGH-M40-EMC-C
H24BPR-TGH-PG21-EMC- C
H24BPR-TGH-PG29-EMC- C
H24BPR-TGH-PG36-EMC- C
H24BPR-TGH-XL-M32
H24BPR-TGH-XL-M40
H24BPR-TGH-XL-M50
H24BPR-TGH-XL-M63
H24BPR-TGH-XL-PG29
H24BPR-TGH-XL-PG36
H24BPR-TGH-XL-PG42
H24BPR-TGH-XL-PG48
H24BPR-TGHC-M25-EMC- C
H24BPR-TGHC-M32-EMC- C
H24BPR-TGHC-M40-EMC- C
H24BPR-TGHC-PG21-EMC -C
H24BPR-TGHC-PG29-EMC -C
H24BPR-TGHC-PG36-EMC -C
H24BPR-TGXH-4S-M50
H32BPR-TGH-4S-M50
H32BPR-TGH-4S-M63
H32BPR-TGH-4S-PG42
H32BPR-TGH-4S-PG48
H3APR-MAGSW-EMC-C
H3APR-MTGSW-M20-EMC- C
H6BPR-AG-EMC-C
H6BPR-AGC-EMC-C
H6BPR-SGRHC-M20
H6BPR-TGHC-M32-EMC-C
H6BPR-TGHC-PG29-EMC- C
HD-025-F 26-50
HD-025-F/Z
HD-025-M 26-50
HD-025-M/Z
HE-006-FS,NO LOGO
HE-006-MS,NO LOGO
HE-010-FS,NO LOGO
HE-010-FSS
HE-010-MS,NO LOGO
HE-010-MSS
HE-016-FSS
HE-016-MSS
HE-024-FSS
HE-024-MSS
HEEE-072-F 73-144
HEEE-072-M 73-144
HEF-0.3(AWG26-22)
HEF-0.5
HEF-0.75
HEF-1.0
HEF-1.5
HEF-2.5
HEF-3.0
HEF-4.0
HEM-0.3(AWG26-22),L= 28
HEM-0.5,L=28
HEM-0.75,L=28
HEM-1.0,L=28
HEM-1.5,L=28
HEM-2.5,L=28
HEM-3.0,L=28
HEM-4.0,L=28
Hood Connector Top Entry M20 H10B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry M20 H3APR IP68 - Dust Tight, Waterproof
Hood Connector Top Entry M20 H6B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry M25 H10B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry M25 H16B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry M25 H24B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry M25 H6B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry M32 H10B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry M32 H16B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry M32 H24B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry M32 H6B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry M40 H16B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry M40 H24B IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M40 H24B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry M40 H6B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry M50 H32B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry M63 H24B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry PG16 H10B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry PG16 H6B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry PG21 H10B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry PG21 H16B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry PG21 H24B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry PG21 H6B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry PG29 H10B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry PG29 H16B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry PG29 H24B IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry PG29 H24B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry PG29 H6B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry PG36 H16B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry PG36 H24B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry, Dual M16 and M25 H16B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry, Dual M20 H10B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry, Dual M25 and M32 H16B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry, Dual M25 and PG16 H16B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry, Dual M25 H16B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry, Dual M25 H24B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry, Dual M32 H16B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry, Dual M32 H24B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry, Dual M40 H16B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry, Dual M40 H24B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry, Dual PG21 H16B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry, Dual PG21 H24B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry, Dual PG29 H16B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry, Dual PG29 H24B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry, Dual PG36 H16B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry, Triple M25 H24B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry, Triple M32 H24B IP68 - Dust Tight, Waterproof
Hood Connector Top Entry, Triple PG21 H24B IP68 - Dust Tight, Waterproof
Male Insert 10+Ground Position Screw
Male Insert 16+Ground Position Crimp
Male Insert 16+Ground Position Screw
Male Insert 24+Ground Position Screw
Male Insert 6+Ground Position Screw
Male Insert 8 Position Crimp
Male Insert without Contacts 10+Ground Position Crimp
Male Insert without Contacts 108+Ground Position Crimp
Male Insert without Contacts 16+Ground Position Crimp
Male Insert without Contacts 18+Ground Position Crimp
Male Insert without Contacts 20+Ground Position Crimp
Male Insert without Contacts 24+Ground Position Crimp
Male Insert without Contacts 32+Ground Position Crimp
Male Insert without Contacts 40+Ground Position Crimp
Male Insert without Contacts 46+Ground Position Crimp
Male Insert without Contacts 48+Ground Position Crimp
Male Insert without Contacts 64+Ground Position Crimp
Male Insert without Contacts 7+Ground Position Crimp
Male Insert without Contacts 72+Ground Position Crimp
Male Insert without Contacts 8+Ground Position Crimp
Male Insert without Contacts Gray 10+Ground Position Crimp
Male Insert without Contacts Gray 16+Ground Position Crimp
Male Insert without Contacts Gray 24+Ground Position Crimp
Male Insert without Contacts Gray 25+Ground Position Crimp
Male Insert without Contacts Gray 32+Ground Position Crimp
Male Insert without Contacts Gray 42+Ground Position Crimp
Male Insert without Contacts Gray 64+Ground Position Crimp
MCEM-4.0
Pin Contact Gold 20-24 AWG Crimp Stamped
Pin Contact Gold 24-26 AWG Crimp Stamped
Pin Contact Gold 26-30 AWG Crimp Stamped
Pin Contact Gold 28-30 AWG Crimp Stamped
Position

<< Prev Next >>