TE Connectivity Connector Hardware, Mounts, Locks & Retainers T2070164001-000

Description
Body Features Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Zinc Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Zinc Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - T2070164001-000 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
T2070164001-000
Connector Hardware, Mounts, Locks & Retainers T2070164001-000
Body Features Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Zinc Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Material : Die Cast Zinc Alloy
  • Primary Product Plating Material : Zinc

Mechanical Attachment


  • Product Mount Type : Panel Mount

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 5

Product Type Features


  • Connector Hardware Accessory Type : Frame
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Heavy Duty Connector Frames - A125623-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Frames
A125623-ND
Heavy Duty Connector Frames A125623-ND
4 Module Female/Male Heavy Duty Fixing Frame Size H16B

4 Module Female/Male Heavy Duty Fixing Frame Size H16B

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
T2070164001-000
Power Connectors T2070164001-000
HEAVY DUTY RECT SIBAS

HEAVY DUTY RECT SIBAS

Buy Now
Swedesboro, NJ, United States
Power Connectors
T2070164001-000
Power Connectors T2070164001-000
Power Connectors

Power Connectors

Buy Now
H16Bn-T4 Amp - Te Connectivity - 42AJ1515 - Newark, An Avnet Company
Chicago, IL, United States
H16Bn-T4 Amp - Te Connectivity
42AJ1515
H16Bn-T4 Amp - Te Connectivity 42AJ1515
H16BN-T4

H16BN-T4

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T2070164001-000 A125623-ND T2070164001-000 42AJ1515
Product Name Connector Hardware, Mounts, Locks & Retainers Heavy Duty Connector Frames Power Connectors H16Bn-T4 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Wire & Cable Connectors & Housings - 103956-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1028-027-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Contacts - A25959CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
3 suppliers