Win Source Part Number: 1099231-T2059182101-
Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Series: HEE
Number of Positions: 18+Ground
Termination Style: Crimp
Connector Type: Insert without Contacts
Contact Type: CEM, DEM
Package: Bulk
Voltage Rating: 500V
Gender: Male
Housing Material: Polycarbonate (PC)
Material Flammability Rating: UL94 V-0
Standard Package: 5
Size: H10B
Alternative Parts (Cross-Reference): 1-962693-1; 2-6450820-0; 7-968974-1; SMS18R1; TSW-106-08-G-T; SMS18H1;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
Current Rating (Amps): 16A
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: A133737,T2059182101-
Base Product Number: T205
Male Insert without Contacts 18+Ground Position Crimp
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1099231-T2059182101-000 | T2059182101-000 | A133737-ND |
| Product Name | Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules | Power Connectors | Heavy Duty Connector Inserts, Modules |
| Voltage Rating | 500 volts | 500 volts |