TE Connectivity Connector Hardware, Mounts, Locks & Retainers T2071164201-000

Description
Body Features Primary Product Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - T2071164201-000 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
T2071164201-000
Connector Hardware, Mounts, Locks & Retainers T2071164201-000
Body Features Primary Product Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Material : Polycarbonate

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : M4

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2

Product Type Features


  • Connector Hardware Accessory Type : Frame
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
Power Connectors
T2071164201-000
Power Connectors T2071164201-000
DOCKING FRAME_FIXED

DOCKING FRAME_FIXED

Buy Now
Heavy Duty Connector Frames - A133772-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Frames
A133772-ND
Heavy Duty Connector Frames A133772-ND
4 Module Non-Gendered Heavy Duty Docking Frame Size 16B

4 Module Non-Gendered Heavy Duty Docking Frame Size 16B

Buy Now Datasheet
Heavy Duty Connector Frames - T2071164201-000 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Frames
T2071164201-000
Heavy Duty Connector Frames T2071164201-000
H16BP-T4-F DOCKING FRAME_FIXED

H16BP-T4-F DOCKING FRAME_FIXED

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T2071164201-000 T2071164201-000 A133772-ND T2071164201-000
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Heavy Duty Connector Frames Heavy Duty Connector Frames
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104257-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers