Female Insert without Contacts 24+Ground Position Crimp
Win Source Part Number: 1364545-T2030242201-
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: HDD
Package: Bulk
Product Status: Active
Base Product Number: T203
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 10A
Size: H6B
Connector Type: Insert without Contacts
Contact Type: CDF, DDF
Number of Positions: 24+Ground
Material Flammability Rating: UL94 V-0
Voltage Rating: 250V
Gender: Female
Termination Style: Crimp
Housing Material: Polycarbonate (PC)
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A125636-ND | T2030242201-000 | 1364545-T2030242201-000 |
| Product Name | Heavy Duty Connector Inserts, Modules | Power Connectors | Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules |
| Connector Type | Rectangular Connectors, Heavy Duty |