TE Connectivity USB Connectors T2114000101-007

Description
Configuration Features Number of Ports : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Body Orientation : Straight Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable Integral Locking Latch : With Sealable : No Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Body Orientation : Straight Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable Integral Locking Latch : With Sealable : No Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - T2114000101-007 - TE Connectivity
Berwyn, PA, United States
USB Connectors
T2114000101-007
USB Connectors T2114000101-007
Configuration Features Number of Ports : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Body Orientation : Straight Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable Integral Locking Latch : With Sealable : No Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Housing Features


  • Body Orientation : Straight

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 12

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Cable
  • Integral Locking Latch : With
  • Sealable : No

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Heavy Duty Connector Inserts, Modules - 17-T2114000101-007-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
17-T2114000101-007-ND
Heavy Duty Connector Inserts, Modules 17-T2114000101-007-ND
Position

Position

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
T2114000101-007
Power Connectors T2114000101-007
HEAVY DUTY RECT SIBAS

HEAVY DUTY RECT SIBAS

Buy Now
Swedesboro, NJ, United States
Power Connectors
T2114000101-007
Power Connectors T2114000101-007
Power Connectors

Power Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T2114000101-007 17-T2114000101-007-ND T2114000101-007
Product Name USB Connectors Heavy Duty Connector Inserts, Modules Power Connectors
Connector Type USB; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Mini I/O Connectors - 2013595-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.5 amps
View Details
9 suppliers
Combo Jacks - 1-1909119-4 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
Rectangular Connector Contacts - 17-102917-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
3 suppliers