TE Connectivity Connector Hardware, Mounts, Locks & Retainers T2071104101-000

Description
Body Features Primary Product Color : Natural Primary Product Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - T2071104101-000 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
T2071104101-000
Connector Hardware, Mounts, Locks & Retainers T2071104101-000
Body Features Primary Product Color : Natural Primary Product Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Polycarbonate

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : M4

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2

Product Type Features


  • Connector Hardware Accessory Type : Frame
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Heavy Duty Connector Frames - A133769-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Frames
A133769-ND
Heavy Duty Connector Frames A133769-ND
3 Module Male Heavy Duty Docking Frame Size

3 Module Male Heavy Duty Docking Frame Size

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
301-T2071104101-000
Electronic Connector 301-T2071104101-000
H10BP-T3-M DOCKING FRAME FLOATING Product overview: T2071104101-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-T2071104101-000 can be used for catalog matching and distributor lookup.

H10BP-T3-M DOCKING FRAME FLOATING Product overview: T2071104101-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-T2071104101-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Power Connectors
T2071104101-000
Power Connectors T2071104101-000
DOCKING FRAME_FLOATING

DOCKING FRAME_FLOATING

Buy Now

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T2071104101-000 A133769-ND 301-T2071104101-000 T2071104101-000
Product Name Connector Hardware, Mounts, Locks & Retainers Heavy Duty Connector Frames Electronic Connector Power Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A111671-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Accessories - 103682-5-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Headers, Receptacles, Female Sockets - A28758-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Automotive Connector Backshells - 304918 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
3 suppliers