TE Connectivity USB Connectors T2114000101-000

Description
Configuration Features Number of Ports : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Body Orientation : Straight Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable Integral Locking Latch : With Sealable : No Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Body Orientation : Straight Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable Integral Locking Latch : With Sealable : No Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - T2114000101-000 - TE Connectivity
Berwyn, PA, United States
USB Connectors
T2114000101-000
USB Connectors T2114000101-000
Configuration Features Number of Ports : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Body Orientation : Straight Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable Integral Locking Latch : With Sealable : No Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Housing Features


  • Body Orientation : Straight

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 12

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Cable
  • Integral Locking Latch : With
  • Sealable : No

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Swedesboro, NJ, United States
Power Connectors
T2114000101-000
Power Connectors T2114000101-000
HEAVY DUTY RECT SIBAS

HEAVY DUTY RECT SIBAS

Buy Now
Swedesboro, NJ, United States
Power Connectors
T2114000101-000
Power Connectors T2114000101-000
Power Connectors

Power Connectors

Buy Now
Heavy Duty Connector Inserts, Modules - A125670-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A125670-ND
Heavy Duty Connector Inserts, Modules A125670-ND
Male Module, USB 4 Position

Male Module, USB 4 Position

Buy Now Datasheet
Hmn-Usb-M Amp - Te Connectivity - 42AJ1555 - Newark, An Avnet Company
Chicago, IL, United States
Hmn-Usb-M Amp - Te Connectivity
42AJ1555
Hmn-Usb-M Amp - Te Connectivity 42AJ1555
HMN-USB-M

HMN-USB-M

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T2114000101-000 T2114000101-000 A125670-ND 42AJ1555
Product Name USB Connectors Power Connectors Heavy Duty Connector Inserts, Modules Hmn-Usb-M Amp - Te Connectivity
Connector Type USB; Wire to Wire Connector Rectangular Connectors, Heavy Duty USB
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
Coax Connectors - 1-1337446-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder Terminal
View Details
6 suppliers