TE Connectivity Heavy Duty Connector Contacts T2020001008-000

Description
Contact Crimp Pin 18 AWG Silver
Request a Quote Datasheet
Description
Contact Crimp Pin 18 AWG Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Contacts - A125419-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Contacts
A125419-ND
Heavy Duty Connector Contacts A125419-ND
Contact Crimp Pin 18 AWG Silver

Contact Crimp Pin 18 AWG Silver

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
T2020001008-000
Power Connectors T2020001008-000
HEAVY DUTY RECT SIBAS

HEAVY DUTY RECT SIBAS

Buy Now
Swedesboro, NJ, United States
Power Connectors
T2020001008-000
Power Connectors T2020001008-000
Power Connectors

Power Connectors

Buy Now
Singapore, Singapore
Electronic Connector
332-T2020001008-000
Electronic Connector 332-T2020001008-000
Contact PIN Crimp ST Cable Mount 14-26AWG Product overview: T2020001008-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-T2020001008-000 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 14-26AWG Product overview: T2020001008-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-T2020001008-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Heavy Duty Connectors - Contacts - 1033511-T2020001008-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Contacts
1033511-T2020001008-000
Connectors, Interconnects - Heavy Duty Connectors - Contacts 1033511-T2020001008-000
Win Source Part Number: 1033511-T2020001008- 000 Category: Connectors, Interconnects>Heavy Duty Connectors - Contacts Series: CDM Contact Finish: Silver Package: Bag Wire Gauge: 18 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 100 Alternative Parts (Cross-Reference): T2020001008-000T2020 001008-000 .; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -T2020001008-000-SI, A125419 Base Product Number: T202

Win Source Part Number: 1033511-T2020001008-000
Category: Connectors, Interconnects>Heavy Duty Connectors - Contacts
Series: CDM
Contact Finish: Silver
Package: Bag
Wire Gauge: 18 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 100
Alternative Parts (Cross-Reference): T2020001008-000T2020001008-000 .;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -T2020001008-000-SI,A125419
Base Product Number: T202

Buy Now Datasheet
Heavy Duty Connector Contacts - T2020001008-000 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
T2020001008-000
Heavy Duty Connector Contacts T2020001008-000
CDM-0.75

CDM-0.75

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A125419-ND T2020001008-000 332-T2020001008-000 1033511-T2020001008-000 T2020001008-000
Product Name Heavy Duty Connector Contacts Power Connectors Electronic Connector Connectors, Interconnects - Heavy Duty Connectors - Contacts Heavy Duty Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A55200-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details