Win Source Part Number: 1001004-T2050002016-
Category: Connectors, Interconnects>Heavy Duty Connectors - Contacts
Series: CNF
Contact Finish: Silver
Contact Finish Thickness: 78.7µin (2.00µm)
Package: Bulk
Wire Gauge: 16mm²
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 10
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A133702,2266-T205000
Base Product Number: T205
Contact Crimp Socket 16mm² Silver
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | T2050002016-000 | 1001004-T2050002016-000 | A133702-ND |
| Product Name | Power Connectors | Connectors, Interconnects - Heavy Duty Connectors - Contacts | Heavy Duty Connector Contacts |
| Termination | Crimp |