Conn Rectangular F 4 POS Crimp ST Cable Mount Product overview: T2111042201-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-T2111042201-000 can be used for catalog matching and distributor lookup.
Female Module without Contacts 4 Position Crimp
Win Source Part Number: 1368480-T2111042201-
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: HMN
Package: Bulk
Product Status: Active
Base Product Number: T211
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 40A
Connector Type: Module without Contacts
Contact Type: CMF
Number of Positions: 4
Material Flammability Rating: UL94 V-0
Voltage Rating: 830V
Gender: Female
Termination Style: Crimp
Housing Material: Polycarbonate (PC)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 361-T2111042201-000 | A125654-ND | 1368480-T2111042201-000 | T2111042201-000 | 42AJ1546 |
| Product Name | Electronic Connector | Heavy Duty Connector Inserts, Modules | Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules | Power Connectors | Hmn-004-F Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |