TE Connectivity Connector Hardware, Mounts, Locks & Retainers T2071244101-000

Description
Body Features Primary Product Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - T2071244101-000 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
T2071244101-000
Connector Hardware, Mounts, Locks & Retainers T2071244101-000
Body Features Primary Product Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Material : Polycarbonate

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : M4

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2

Product Type Features


  • Connector Hardware Accessory Type : Frame
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Heavy Duty Connector Frames - A133773-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Frames
A133773-ND
Heavy Duty Connector Frames A133773-ND
6 Module Male Heavy Duty Docking Frame Size

6 Module Male Heavy Duty Docking Frame Size

Buy Now Datasheet
Power Connectors - T2071244101-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
T2071244101-000
Power Connectors T2071244101-000
DOCKING FRAME_FLOATING

DOCKING FRAME_FLOATING

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T2071244101-000 A133773-ND T2071244101-000
Product Name Connector Hardware, Mounts, Locks & Retainers Heavy Duty Connector Frames Power Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products