Win Source Part Number: 1368481-T2111042101-
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: HMN
Package: Bulk
Product Status: Active
Base Product Number: T211
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 40A
Connector Type: Module without Contacts
Contact Type: CMM, DMM
Number of Positions: 4
Material Flammability Rating: UL94 V-0
Voltage Rating: 830V
Gender: Male
Termination Style: Crimp
Housing Material: Polycarbonate (PC)
Male Module without Contacts 4 Position Crimp
(T2111042101-000) HMN-004-M Product overview: T2111042101-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-T2111042101-000 can be used for catalog matching and distributor lookup.
MODULE MALE 4POS HMN-004-M
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1368481-T2111042101-000 | T2111042101-000 | A133821-ND | 361-T2111042101-000 | T2111042101-000 |
| Product Name | Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules | Power Connectors | Heavy Duty Connector Inserts, Modules | Electronic Connector | Heavy Duty Connector Inserts, Modules |
| Voltage Rating | 830 volts | 830 volts | 830 volts |