TE Connectivity RJ45 Connectors T2113000201-000

Description
Configuration Features Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 45.8 MM  [1.8 INCH ] Housing Features Housing Color : Gray Housing Material : Polycarbonate Mating Entry Location : Bottom, Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 45.8 MM  [1.8 INCH ] Housing Features Housing Color : Gray Housing Material : Polycarbonate Mating Entry Location : Bottom, Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - T2113000201-000 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
T2113000201-000
RJ45 Connectors T2113000201-000
Configuration Features Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 45.8 MM  [1.8 INCH ] Housing Features Housing Color : Gray Housing Material : Polycarbonate Mating Entry Location : Bottom, Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Configuration Features


  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Connector Height : 45.8 MM  [1.8 INCH ]

Housing Features


  • Housing Color : Gray
  • Housing Material : Polycarbonate
  • Mating Entry Location : Bottom, Top

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 12

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Modular Connector Style : Receptacle
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Heavy Duty Connector Inserts, Modules - A125668-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A125668-ND
Heavy Duty Connector Inserts, Modules A125668-ND
Female Module, RJ45 8 Position

Female Module, RJ45 8 Position

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
T2113000201-000
Power Connectors T2113000201-000
HEAVY DUTY RECT SIBAS

HEAVY DUTY RECT SIBAS

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T2113000201-000 A125668-ND T2113000201-000
Product Name RJ45 Connectors Heavy Duty Connector Inserts, Modules Power Connectors
Connector Type Modular Connector and RJ Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1734324-7 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
5 suppliers
Rectangular Connector Contacts - A25955TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
4 suppliers
RJ45 Connectors - 1-1734324-8 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
5 suppliers