Win Source Part Number: 1160566-T2060062201-
Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Series: HSB
Number of Positions: 6+Ground
Termination Style: Screw
Color: Gray
Connector Type: Insert
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 690V
Gender: Female
Housing Material: Polycarbonate (PC)
Material Flammability Rating: UL94 V-0
Standard Package: 5
Size: H16B
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 35A
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: -T2060062201-000-SI,
Base Product Number: T2060
Female Insert Gray 6+Ground Position Screw
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1160566-T2060062201-000 | A125675-ND | T2060062201-000 |
| Product Name | Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules | Heavy Duty Connector Inserts, Modules | Power Connectors |
| Voltage Rating | 690 volts | 690 volts |