TE Connectivity Standard Circular Connectors T2080142201-100

Description
Body Features Circular Connector Insulation Material Type : PBT Primary Product Color : Natural Shell Base Material : Brass Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 6 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1.2 Dimensions Wire Size (MMSQ) : .03 - .35 Wire Size (AWG) : 22 - 32 Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : 1 Key Operation/Applicatio n Circuit Application : High Speed Data Shielded : Yes Other Number of High Speed Data Positions : 6 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connector System : Cable-to-Panel Shell Type : Front Metal Shell Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT Primary Product Color : Natural Shell Base Material : Brass Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 6 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1.2 Dimensions Wire Size (MMSQ) : .03 - .35 Wire Size (AWG) : 22 - 32 Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : 1 Key Operation/Applicatio n Circuit Application : High Speed Data Shielded : Yes Other Number of High Speed Data Positions : 6 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connector System : Cable-to-Panel Shell Type : Front Metal Shell Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T2080142201-100 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T2080142201-100
Standard Circular Connectors T2080142201-100
Body Features Circular Connector Insulation Material Type : PBT Primary Product Color : Natural Shell Base Material : Brass Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 6 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1.2 Dimensions Wire Size (MMSQ) : .03 - .35 Wire Size (AWG) : 22 - 32 Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : 1 Key Operation/Applicatio n Circuit Application : High Speed Data Shielded : Yes Other Number of High Speed Data Positions : 6 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connector System : Cable-to-Panel Shell Type : Front Metal Shell Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT
  • Primary Product Color : Natural
  • Shell Base Material : Brass
  • Shell Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 6
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 1.2

Dimensions


  • Wire Size (MMSQ) : .03 - .35
  • Wire Size (AWG) : 22 - 32

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Shielding
  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Industry Standards


  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : 1 Key

Operation/Application


  • Circuit Application : High Speed Data
  • Shielded : Yes

Other


  • Number of High Speed Data Positions : 6

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Panel
  • Shell Type : Front Metal Shell

Signal Characteristics


  • Data Rate (GBS) : ≤1

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Heavy Duty Connector Inserts, Modules - 17-T2080142201-100-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
17-T2080142201-100-ND
Heavy Duty Connector Inserts, Modules 17-T2080142201-100-ND
606 ETHERNET ELEMENT CAT5, 6 PIN

606 ETHERNET ELEMENT CAT5, 6 PIN

Buy Now Datasheet
Industrial Circular Connectors - 299063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
299063
Industrial Circular Connectors 299063
TE Connectivity T2080142201-100

TE Connectivity T2080142201-100

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T2080142201-100 17-T2080142201-100-ND 299063
Product Name Standard Circular Connectors Heavy Duty Connector Inserts, Modules Industrial Circular Connectors
Connector Type Circular / Cylindrical Connectors Rectangular Connectors, Heavy Duty Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-B-WR4-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 17-100P160-11-1-B-WB4-11-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Wire & Cable Connectors & Housings - 102241-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
4 suppliers