Win Source Part Number: 1364191-T2080122201-
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: HQ
Package: Bulk
Product Status: Active
Base Product Number: T208
HTSUS: 8536.69.8000
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 10A
Size: H3A
Connector Type: Insert without Contacts
Contact Type: CDF, DDF
Number of Positions: 12+Ground
Material Flammability Rating: UL94 V-0
Voltage Rating: 400V
Gender: Female
Termination Style: Crimp
Housing Material: Polycarbonate (PC)
(T2080122201-000) HQ-012-F Product overview: T2080122201-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-T2080122201-000 can be used for catalog matching and distributor lookup.
Female Insert without Contacts 12+Ground Position Crimp
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364191-T2080122201-000 | T2080122201-000 | 361-T2080122201-000 | A133778-ND | T2080122201-000 | 42AJ1525 |
| Product Name | Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules | Power Connectors | Electronic Connector | Heavy Duty Connector Inserts, Modules | Heavy Duty Connector Inserts, Modules | Hq-012-F Amp - Te Connectivity |
| Voltage Rating | 400 volts | 400 volts | 400 volts |