TE Connectivity Connector Hardware, Mounts, Locks & Retainers T2070064001-000

Description
Body Features Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Zinc Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Zinc Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - T2070064001-000 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
T2070064001-000
Connector Hardware, Mounts, Locks & Retainers T2070064001-000
Body Features Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Zinc Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Material : Die Cast Zinc Alloy
  • Primary Product Plating Material : Zinc

Mechanical Attachment


  • Product Mount Type : Panel Mount

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 10

Product Type Features


  • Connector Hardware Accessory Type : Frame
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
Power Connectors
T2070064001-000
Power Connectors T2070064001-000
HEAVY DUTY RECT SIBAS

HEAVY DUTY RECT SIBAS

Buy Now
Heavy Duty Connector Frames - A125627-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Frames
A125627-ND
Heavy Duty Connector Frames A125627-ND
2 Module Female/Male Heavy Duty Fixing Frame Size H6B

2 Module Female/Male Heavy Duty Fixing Frame Size H6B

Buy Now Datasheet
H6Bn-T2 Amp - Te Connectivity - 42AJ1512 - Newark, An Avnet Company
Chicago, IL, United States
H6Bn-T2 Amp - Te Connectivity
42AJ1512
H6Bn-T2 Amp - Te Connectivity 42AJ1512
H6BN-T2

H6BN-T2

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T2070064001-000 T2070064001-000 A125627-ND 42AJ1512
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Heavy Duty Connector Frames H6Bn-T2 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Ribbon Cable Connectors - 102161-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers