Configuration Features Number of Ports : 1 Number of Positions : 1
Contact Features Contact Current Rating (Max) (AMP) : 1
Housing Features Body Orientation : Straight
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box Packaging Quantity : 12
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable Integral Locking Latch : With Sealable : No
Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Number of Ports : 1 Number of Positions : 1
Contact Features Contact Current Rating (Max) (AMP) : 1
Housing Features Body Orientation : Straight
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box Packaging Quantity : 12
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable Integral Locking Latch : With Sealable : No
Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]
Configuration Features Number of Ports : 1 Number of Positions : 1
Contact Features Contact Current Rating (Max) (AMP) : 1
Housing Features Body Orientation : Straight
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box Packaging Quantity : 12
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable Integral Locking Latch : With Sealable : No
Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]
Configuration Features
Number of Ports : 1
Number of Positions : 1
Contact Features
Contact Current Rating (Max) (AMP) : 1
Housing Features
Body Orientation : Straight
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Method : Box
Packaging Quantity : 12
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Receptacle
Connector System : Cable-to-Cable
Integral Locking Latch : With
Sealable : No
Usage Conditions
Mating Cycles (Max) : 1500
Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]