TE Connectivity Connector Hardware, Mounts, Locks & Retainers T2071064201-000

Description
Body Features Primary Product Material : Polycarbonate Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Polycarbonate Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - T2071064201-000 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
T2071064201-000
Connector Hardware, Mounts, Locks & Retainers T2071064201-000
Body Features Primary Product Material : Polycarbonate Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Material : Polycarbonate

Mechanical Attachment


  • Thread Size : M4

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2

Product Type Features


  • Connector Hardware Accessory Type : Frame
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Heavy Duty Connector Frames - A133768-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Frames
A133768-ND
Heavy Duty Connector Frames A133768-ND
2 Module Female Heavy Duty Docking Frame Size

2 Module Female Heavy Duty Docking Frame Size

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
T2071064201-000
Power Connectors T2071064201-000
DOCKING FRAME_FIXED

DOCKING FRAME_FIXED

Buy Now
Singapore, Singapore
Electronic Connector
362-T2071064201-000
Electronic Connector 362-T2071064201-000
H6BP-T2-F DOCKING FRAME_FIXED Product overview: T2071064201-000 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Frames. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 362-T2071064201-000 can be used for catalog matching and distributor lookup.

H6BP-T2-F DOCKING FRAME_FIXED Product overview: T2071064201-000 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Frames. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 362-T2071064201-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T2071064201-000 A133768-ND T2071064201-000 362-T2071064201-000
Product Name Connector Hardware, Mounts, Locks & Retainers Heavy Duty Connector Frames Power Connectors Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products