TE Connectivity Connector Hardware, Mounts, Locks & Retainers T2071064101-000

Description
Body Features Primary Product Material : Polycarbonate Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Polycarbonate Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - T2071064101-000 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
T2071064101-000
Connector Hardware, Mounts, Locks & Retainers T2071064101-000
Body Features Primary Product Material : Polycarbonate Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Material : Polycarbonate

Mechanical Attachment


  • Thread Size : M4

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2

Product Type Features


  • Connector Hardware Accessory Type : Frame
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Heavy Duty Connector Frames - A133767-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Frames
A133767-ND
Heavy Duty Connector Frames A133767-ND
2 Module Male Heavy Duty Docking Frame Size

2 Module Male Heavy Duty Docking Frame Size

Buy Now Datasheet
Power Connectors - T2071064101-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
T2071064101-000
Power Connectors T2071064101-000
DOCKING FRAME_FLOATING

DOCKING FRAME_FLOATING

Buy Now
Swedesboro, NJ, United States
Power Connectors
T2071064101-000
Power Connectors T2071064101-000
Power Connectors

Power Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T2071064101-000 A133767-ND T2071064101-000
Product Name Connector Hardware, Mounts, Locks & Retainers Heavy Duty Connector Frames Power Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Contacts - 102107-2 - Powell Electronics, Inc.
TE Connectivity
View Details
4 suppliers