Win Source Part Number: 1035649-T2020012015-
Category: Connectors, Interconnects>Heavy Duty Connectors - Contacts
Series: DDF
Contact Finish: Gold
Contact Finish Thickness: 29.5µin (0.75µm)
Package: Bulk
Wire Gauge: 16 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-T2020012015-000
Base Product Number: T202
(T2020012015-000) DDF-1.5 Product overview: T2020012015-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-T2020012015-000 can be used for catalog matching and distributor lookup.
Contact Crimp Socket 16 AWG Gold
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | T2020012015-000 | 1035649-T2020012015-000 | 332-T2020012015-000 | A133632-ND | T2020012015-000 |
| Product Name | Power Connectors | Connectors, Interconnects - Heavy Duty Connectors - Contacts | Electronic Connector | Heavy Duty Connector Contacts | Heavy Duty Connector Contacts |
| Termination | Crimp |