TE Connectivity Connector Hardware, Mounts, Locks & Retainers T2071104201-000

Description
Body Features Primary Product Color : Natural Primary Product Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - T2071104201-000 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
T2071104201-000
Connector Hardware, Mounts, Locks & Retainers T2071104201-000
Body Features Primary Product Color : Natural Primary Product Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Polycarbonate

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : M4

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2

Product Type Features


  • Connector Hardware Accessory Type : Frame
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Power Connectors - T2071104201-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
T2071104201-000
Power Connectors T2071104201-000
DOCKING FRAME_FIXED

DOCKING FRAME_FIXED

Buy Now
Singapore, Singapore
Electronic Connector
301-T2071104201-000
Electronic Connector 301-T2071104201-000
H10BP-T3-F DOCKING FRAME FIXED Product overview: T2071104201-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-T2071104201-000 can be used for catalog matching and distributor lookup.

H10BP-T3-F DOCKING FRAME FIXED Product overview: T2071104201-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-T2071104201-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Heavy Duty Connector Frames - A133770-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Frames
A133770-ND
Heavy Duty Connector Frames A133770-ND
3 Module Female Heavy Duty Docking Frame Size

3 Module Female Heavy Duty Docking Frame Size

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T2071104201-000 T2071104201-000 301-T2071104201-000 A133770-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Electronic Connector Heavy Duty Connector Frames
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024069-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details