TE Connectivity ™ Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases T1950100129-000

Description
Win Source Part Number: 1199506-T1950100129- 000 Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases Series: HBPR Connector Type: Base - Panel Mount Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Housing Color: Black Standard Package: 1 Style: Bottom Entry Size: H10B Thread Size: PG29 Temperature Range - Operating: -40°C ~ 125°C Dimension: 6.654" L x 3.150" W x 4.370" H (169.00mm x 80.00mm x 111.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: A133616,T1950100129- 000-ND Base Product Number: T195 Lock Location: Screw Locks on Hood
Request a Quote Datasheet
Description
Win Source Part Number: 1199506-T1950100129- 000 Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases Series: HBPR Connector Type: Base - Panel Mount Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Housing Color: Black Standard Package: 1 Style: Bottom Entry Size: H10B Thread Size: PG29 Temperature Range - Operating: -40°C ~ 125°C Dimension: 6.654" L x 3.150" W x 4.370" H (169.00mm x 80.00mm x 111.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: A133616,T1950100129- 000-ND Base Product Number: T195 Lock Location: Screw Locks on Hood
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases - 1199506-T1950100129-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases
1199506-T1950100129-000
Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases 1199506-T1950100129-000
Win Source Part Number: 1199506-T1950100129- 000 Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases Series: HBPR Connector Type: Base - Panel Mount Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Housing Color: Black Standard Package: 1 Style: Bottom Entry Size: H10B Thread Size: PG29 Temperature Range - Operating: -40°C ~ 125°C Dimension: 6.654" L x 3.150" W x 4.370" H (169.00mm x 80.00mm x 111.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: A133616,T1950100129- 000-ND Base Product Number: T195 Lock Location: Screw Locks on Hood

Win Source Part Number: 1199506-T1950100129-000
Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases
Series: HBPR
Connector Type: Base - Panel Mount
Package: Bulk
Ingress Protection: IP68 - Dust Tight, Waterproof
Housing Color: Black
Standard Package: 1
Style: Bottom Entry
Size: H10B
Thread Size: PG29
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 6.654" L x 3.150" W x 4.370" H (169.00mm x 80.00mm x 111.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: A133616,T1950100129-000-ND
Base Product Number: T195
Lock Location: Screw Locks on Hood

Buy Now
Swedesboro, NJ, United States
Power Connectors
T1950100129-000
Power Connectors T1950100129-000
HEAVY DUTY RECT SIBAS

HEAVY DUTY RECT SIBAS

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - A133616-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
A133616-ND
Heavy Duty Connector Housings, Hoods, Bases A133616-ND
Base - Panel Mount Connector Bottom Entry PG29 H10B IP68 - Dust Tight, Waterproof

Base - Panel Mount Connector Bottom Entry PG29 H10B IP68 - Dust Tight, Waterproof

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1199506-T1950100129-000 T1950100129-000 A133616-ND
Product Name Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases Power Connectors Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details