TE Connectivity Connector Hardware, Mounts, Locks & Retainers T1990240001-001

Description
Body Features Primary Product Material : Aluminum Alloy Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - T1990240001-001 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
T1990240001-001
Connector Hardware, Mounts, Locks & Retainers T1990240001-001
Body Features Primary Product Material : Aluminum Alloy Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Material : Aluminum Alloy

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Frame
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Heavy Duty Connector Frames - A142060-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Frames
A142060-ND
Heavy Duty Connector Frames A142060-ND
1 Module Non-Gendered Heavy Duty Counter Frame Size H24B

1 Module Non-Gendered Heavy Duty Counter Frame Size H24B

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
T1990240001-001
Power Connectors T1990240001-001
HEAVY DUTY RECT SIBAS

HEAVY DUTY RECT SIBAS

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T1990240001-001 A142060-ND T1990240001-001
Product Name Connector Hardware, Mounts, Locks & Retainers Heavy Duty Connector Frames Power Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1857-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - A111675-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details
Rectangular Connectors - 1011-229-0205 - 853607-1011-229-0205 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers