TE Connectivity Connector Hardware, Mounts, Locks & Retainers T2070064201-000

Description
Body Features Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Zinc Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Zinc Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - T2070064201-000 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
T2070064201-000
Connector Hardware, Mounts, Locks & Retainers T2070064201-000
Body Features Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Zinc Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Material : Die Cast Zinc Alloy
  • Primary Product Plating Material : Zinc

Mechanical Attachment


  • Product Mount Type : Panel Mount

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 10

Product Type Features


  • Connector Hardware Accessory Type : Frame
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Heavy Duty Connector Frames - A134374-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Frames
A134374-ND
Heavy Duty Connector Frames A134374-ND
2 Module Female Heavy Duty Fixing Frame Size 6B

2 Module Female Heavy Duty Fixing Frame Size 6B

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
T2070064201-000
Power Connectors T2070064201-000
HEAVY DUTY RECT SIBAS

HEAVY DUTY RECT SIBAS

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T2070064201-000 A134374-ND T2070064201-000
Product Name Connector Hardware, Mounts, Locks & Retainers Heavy Duty Connector Frames Power Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-195-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Housings - A121988-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
2 suppliers