TE Connectivity RJ45 Connectors T2113000201-007

Description
Configuration Features Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 45.8 MM  [1.8 INCH ] Housing Features Housing Color : Gray Housing Material : Polycarbonate Mating Entry Location : Bottom, Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 45.8 MM  [1.8 INCH ] Housing Features Housing Color : Gray Housing Material : Polycarbonate Mating Entry Location : Bottom, Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - T2113000201-007 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
T2113000201-007
RJ45 Connectors T2113000201-007
Configuration Features Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 45.8 MM  [1.8 INCH ] Housing Features Housing Color : Gray Housing Material : Polycarbonate Mating Entry Location : Bottom, Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Configuration Features


  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Connector Height : 45.8 MM  [1.8 INCH ]

Housing Features


  • Housing Color : Gray
  • Housing Material : Polycarbonate
  • Mating Entry Location : Bottom, Top

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 12

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Modular Connector Style : Receptacle
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Swedesboro, NJ, United States
Power Connectors
T2113000201-007
Power Connectors T2113000201-007
HEAVY DUTY RECT SIBAS

HEAVY DUTY RECT SIBAS

Buy Now
Swedesboro, NJ, United States
Power Connectors
T2113000201-007
Power Connectors T2113000201-007
Power Connectors

Power Connectors

Buy Now
Heavy Duty Connector Inserts, Modules - 17-T2113000201-007-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
17-T2113000201-007-ND
Heavy Duty Connector Inserts, Modules 17-T2113000201-007-ND
Position

Position

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T2113000201-007 T2113000201-007 17-T2113000201-007-ND
Product Name RJ45 Connectors Power Connectors Heavy Duty Connector Inserts, Modules
Connector Type Modular Connector and RJ Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular/Ethernet Connector (RJ45, RJ11) Jacks - A117311-ND - DigiKey
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Mounting Board Edge; Panel Mount; Through Hole
View Details
4 suppliers