TE Connectivity USB Connectors T2114000201-000

Description
Configuration Features Number of Ports : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Body Orientation : Straight Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable Integral Locking Latch : With Sealable : No Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Body Orientation : Straight Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable Integral Locking Latch : With Sealable : No Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - T2114000201-000 - TE Connectivity
Berwyn, PA, United States
USB Connectors
T2114000201-000
USB Connectors T2114000201-000
Configuration Features Number of Ports : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Body Orientation : Straight Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable Integral Locking Latch : With Sealable : No Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Housing Features


  • Body Orientation : Straight

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 12

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Cable
  • Integral Locking Latch : With
  • Sealable : No

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Swedesboro, NJ, United States
Power Connectors
T2114000201-000
Power Connectors T2114000201-000
HEAVY DUTY RECT SIBAS

HEAVY DUTY RECT SIBAS

Buy Now
Swedesboro, NJ, United States
Power Connectors
T2114000201-000
Power Connectors T2114000201-000
Power Connectors

Power Connectors

Buy Now
Heavy Duty Connector Inserts, Modules - A125669-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A125669-ND
Heavy Duty Connector Inserts, Modules A125669-ND
Female Module, USB 4 Position

Female Module, USB 4 Position

Buy Now Datasheet
Hmn-Usb-F Amp - Te Connectivity - 42AJ1556 - Newark, An Avnet Company
Chicago, IL, United States
Hmn-Usb-F Amp - Te Connectivity
42AJ1556
Hmn-Usb-F Amp - Te Connectivity 42AJ1556
HMN-USB-F

HMN-USB-F

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T2114000201-000 T2114000201-000 A125669-ND 42AJ1556
Product Name USB Connectors Power Connectors Heavy Duty Connector Inserts, Modules Hmn-Usb-F Amp - Te Connectivity
Connector Type USB; Wire to Wire Connector Rectangular Connectors, Heavy Duty USB
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
In-Series Adapters - 1053514-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers