TE Connectivity Power Connectors T2020012005-000

Description
HEAVY DUTY RECT SIBAS
Request a Quote Datasheet
Description
HEAVY DUTY RECT SIBAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
T2020012005-000
Power Connectors T2020012005-000
HEAVY DUTY RECT SIBAS

HEAVY DUTY RECT SIBAS

Buy Now
Connectors, Interconnects - Heavy Duty Connectors - Contacts - 1038934-T2020012005-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Contacts
1038934-T2020012005-000
Connectors, Interconnects - Heavy Duty Connectors - Contacts 1038934-T2020012005-000
Win Source Part Number: 1038934-T2020012005- 000 Category: Connectors, Interconnects>Heavy Duty Connectors - Contacts Series: DDF Contact Finish: Gold Contact Finish Thickness: 29.5µin (0.75µm) Package: Bulk Wire Gauge: 20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A133629,2266-T202001 2005-000,T2020012005 -000-ND Base Product Number: T202

Win Source Part Number: 1038934-T2020012005-000
Category: Connectors, Interconnects>Heavy Duty Connectors - Contacts
Series: DDF
Contact Finish: Gold
Contact Finish Thickness: 29.5µin (0.75µm)
Package: Bulk
Wire Gauge: 20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A133629,2266-T2020012005-000,T2020012005-000-ND
Base Product Number: T202

Buy Now Datasheet
Heavy Duty Connector Contacts - A133629-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Contacts
A133629-ND
Heavy Duty Connector Contacts A133629-ND
Contact Crimp Socket 20 AWG Gold

Contact Crimp Socket 20 AWG Gold

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T2020012005-000 1038934-T2020012005-000 A133629-ND
Product Name Power Connectors Connectors, Interconnects - Heavy Duty Connectors - Contacts Heavy Duty Connector Contacts
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details