Win Source Part Number: 1368517-T2080052201-
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: HQ
Package: Bulk
Product Status: Active
Base Product Number: T208
HTSUS: 8538.90.8180
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 16A
Size: H3A
Color: Gray
Connector Type: Insert without Contacts
Contact Type: CE, DE
Number of Positions: 5+Ground
Material Flammability Rating: UL94 V-0
Voltage Rating: 400V
Gender: Female
Termination Style: Crimp
Housing Material: Polycarbonate (PC)
Conn Rectangular F 5 POS Crimp ST Cable Mount Product overview: T2080052201-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-T2080052201-000 can be used for catalog matching and distributor lookup.
Female Insert without Contacts Gray 5+Ground Position Crimp
HQ-005-F
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1368517-T2080052201-000 | T2080052201-000 | 361-T2080052201-000 | A125671-ND | T2080052201-000 | T2080052201-000 |
| Product Name | Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules | Power Connectors | Electronic Connector | Heavy Duty Connector Inserts, Modules | Connectors Crimp Contacts, Commercial, Stamped & Formed | Heavy Duty Connector Inserts, Modules |
| Voltage Rating | 400 volts | 400 volts | 400 volts |