Male Module Gray 5 Position Tension Clamp
Win Source Part Number: 1184522-T2110052101-
Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Series: HMN
Number of Positions: 5
Termination Style: Tension Clamp
Color: Gray
Connector Type: Module
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 400V
Gender: Male
Housing Material: Polycarbonate (PC)
Material Flammability Rating: UL94 V-0
Standard Package: 12
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16A
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: A125656,2266-T211005
Base Product Number: T211
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A125656-ND | 1184522-T2110052101-000 | T2110052101-000 | 42AJ1536 |
| Product Name | Heavy Duty Connector Inserts, Modules | Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules | Power Connectors | Hmn-005-Ms Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |