TE Connectivity Connector Hardware, Mounts, Locks & Retainers T2070104101-002

Description
Body Features Primary Product Color : Black Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Industry Standards IP Rating : IP20 Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 8 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Industry Standards IP Rating : IP20 Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 8 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - T2070104101-002 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
T2070104101-002
Connector Hardware, Mounts, Locks & Retainers T2070104101-002
Body Features Primary Product Color : Black Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Industry Standards IP Rating : IP20 Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 8 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Nickel

Industry Standards


  • IP Rating : IP20

Mechanical Attachment


  • Product Mount Type : Panel Mount

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 8

Product Type Features


  • Connector Hardware Accessory Type : Frame
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Heavy Duty Connector Frames - 17-T2070104101-002-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Frames
17-T2070104101-002-ND
Heavy Duty Connector Frames 17-T2070104101-002-ND
H10BN-T3-M-HD

H10BN-T3-M-HD

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - T2070104101-002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
T2070104101-002
Connectors Crimp Contacts, Commercial, Stamped & Formed T2070104101-002
H10BN-T3-M-HD

H10BN-T3-M-HD

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T2070104101-002 17-T2070104101-002-ND T2070104101-002
Product Name Connector Hardware, Mounts, Locks & Retainers Heavy Duty Connector Frames Connectors Crimp Contacts, Commercial, Stamped & Formed
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products