Festo Corporation Datasheets for Manifolds and Manifold Systems

Manifolds and manifold systems are fluid-distribution devices. They range from simple supply chambers with several outlets to multi-chambered flow control units including integral valves and interfaces to electronic networks.
Manifolds and Manifold Systems: Learn more

Page: 1 2 3 4
Product Name Notes
distributor VABF-C8-12-V1P4-Q4 Corrosion resistance classification CRC=0 - No corrosion stress, Max. tightening torque=0,6 Nm, Materials note=(* Free of copper and PTFE, * Conforms to RoHS), Material housing=PA-reinforce d
manifold block NEFC-S1G25-C2W25-S7 Materials note=(* Contains PWIS substances, * Conforms to RoHS), Corrosion resistance classification CRC=0 - No corrosion stress
manifold block PRS-1/4-10-B Max. number of valve positions=10, Product weight=3360 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-1/4-2 Max. number of valve positions=2, Product weight=590 g, Mounting type=with through hole, Pneumatic connection, port 1=G1/2, Pneumatic connection, port 3=G1/2
manifold block PRS-1/4-2-B Max. number of valve positions=2, Product weight=1050 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-1/4-3 Max. number of valve positions=3, Product weight=750 g, Mounting type=with through hole, Pneumatic connection, port 1=G1/2, Pneumatic connection, port 3=G1/2
manifold block PRS-1/4-3-B Max. number of valve positions=3, Product weight=1310 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-1/4-4 Max. number of valve positions=4, Product weight=900 g, Mounting type=with through hole, Pneumatic connection, port 1=G1/2, Pneumatic connection, port 3=G1/2
manifold block PRS-1/4-4-B Max. number of valve positions=4, Product weight=1610 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-1/4-5 Max. number of valve positions=5, Product weight=1070 g, Mounting type=with through hole, Pneumatic connection, port 1=G1/2, Pneumatic connection, port 3=G1/2
manifold block PRS-1/4-5-B Max. number of valve positions=5, Product weight=1900 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-1/4-6 Max. number of valve positions=6, Product weight=1230 g, Mounting type=with through hole, Pneumatic connection, port 1=G1/2, Pneumatic connection, port 3=G1/2
manifold block PRS-1/4-6-B Max. number of valve positions=6, Product weight=2200 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-1/4-7-B Max. number of valve positions=7, Product weight=2500 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-1/4-8-B Max. number of valve positions=8, Product weight=2800 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-1/4-9-B Max. number of valve positions=9, Product weight=3100 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-1/8-10-BB Max. number of valve positions=10, Product weight=2400 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-1/8-2-B Max. number of valve positions=2, Product weight=360 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/8, Pneumatic connection, port 3=G3/8
manifold block PRS-1/8-2-BB Max. number of valve positions=2, Product weight=700 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-1/8-3-B Max. number of valve positions=3, Product weight=460 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/8, Pneumatic connection, port 3=G3/8
manifold block PRS-1/8-3-BB Max. number of valve positions=3, Product weight=920 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-1/8-4-B Max. number of valve positions=4, Product weight=625 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/8, Pneumatic connection, port 3=G3/8
manifold block PRS-1/8-4-BB Max. number of valve positions=4, Product weight=1150 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-1/8-5-B Max. number of valve positions=5, Product weight=650 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/8, Pneumatic connection, port 3=G3/8
manifold block PRS-1/8-5-BB Max. number of valve positions=5, Product weight=1320 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-1/8-6-B Max. number of valve positions=6, Product weight=750 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/8, Pneumatic connection, port 3=G3/8
manifold block PRS-1/8-6-BB Max. number of valve positions=6, Product weight=1520 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-1/8-7-BB Max. number of valve positions=7, Product weight=1750 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-1/8-8-BB Max. number of valve positions=8, Product weight=2010 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-1/8-9-BB Max. number of valve positions=9, Product weight=2200 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-3/8-10-B Max. number of valve positions=10, Product weight=5600 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-3/8-2-B Max. number of valve positions=2, Product weight=1600 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-3/8-3-B Max. number of valve positions=3, Product weight=2100 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-3/8-4-B Max. number of valve positions=4, Product weight=2630 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-3/8-5-B Max. number of valve positions=5, Product weight=3100 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-3/8-6-B Max. number of valve positions=6, Product weight=3500 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-3/8-8-B Max. number of valve positions=8, Product weight=4620 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
manifold block PRS-ME-1/8-10 Max. number of valve positions=10, Product weight=680 g, Mounting type=with through hole, Pilot exhaust port 82=M5, Pilot exhaust port 84=M5
manifold block PRS-ME-1/8-2 Max. number of valve positions=2, Product weight=200 g, Mounting type=with through hole, Pilot exhaust port 82=M5, Pilot exhaust port 84=M5
manifold block PRS-ME-1/8-3 Max. number of valve positions=3, Material of connecting plate=Aluminium
manifold block PRS-ME-1/8-4 Max. number of valve positions=4, Product weight=300 g, Mounting type=with through hole, Pilot exhaust port 82=M5, Pilot exhaust port 84=M5
manifold block PRS-ME-1/8-5 Max. number of valve positions=5, Material of connecting plate=Aluminium
manifold block PRS-ME-1/8-6 Max. number of valve positions=6, Product weight=430 g, Mounting type=with through hole, Pilot exhaust port 82=M5, Pilot exhaust port 84=M5
manifold block PRS-ME-1/8-7 Max. number of valve positions=7, Material of connecting plate=Aluminium
manifold block PRS-ME-1/8-8 Max. number of valve positions=8, Product weight=540 g, Mounting type=with through hole, Pilot exhaust port 82=M5, Pilot exhaust port 84=M5
manifold block PRS-ME-1/8-9 Max. number of valve positions=9, Material of connecting plate=Aluminium
manifold block VABM-B10-20E-G38-10 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2171 g
manifold block VABM-B10-20E-G38-10- P3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1451 g
manifold block VABM-B10-20E-G38-2 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=680 g
manifold block VABM-B10-20E-G38-2-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=449 g
manifold block VABM-B10-20E-G38-3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=866 g
manifold block VABM-B10-20E-G38-3-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=574 g
manifold block VABM-B10-20E-G38-4 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1053 g
manifold block VABM-B10-20E-G38-4-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=699 g
manifold block VABM-B10-20E-G38-5 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1239 g
manifold block VABM-B10-20E-G38-5-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=825 g
manifold block VABM-B10-20E-G38-6 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1425 g
manifold block VABM-B10-20E-G38-6-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=950 g
manifold block VABM-B10-20E-G38-7 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1612 g
manifold block VABM-B10-20E-G38-7-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1075 g
manifold block VABM-B10-20E-G38-8 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1798 g
manifold block VABM-B10-20E-G38-8-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1200 g
manifold block VABM-B10-20E-G38-9 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1985 g
manifold block VABM-B10-20E-G38-9-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1326 g
manifold block VABM-B10-20E-N38-10 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2171 g
manifold block VABM-B10-20E-N38-10- P3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1451 g
manifold block VABM-B10-20E-N38-2 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=680 g
manifold block VABM-B10-20E-N38-2-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=449 g
manifold block VABM-B10-20E-N38-3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=866 g
manifold block VABM-B10-20E-N38-3-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=574 g
manifold block VABM-B10-20E-N38-4 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1053 g
manifold block VABM-B10-20E-N38-4-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=699 g
manifold block VABM-B10-20E-N38-5 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1239 g
manifold block VABM-B10-20E-N38-5-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=825 g
manifold block VABM-B10-20E-N38-6 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1425 g
manifold block VABM-B10-20E-N38-6-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=950 g
manifold block VABM-B10-20E-N38-7 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1612 g
manifold block VABM-B10-20E-N38-7-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1075 g
manifold block VABM-B10-20E-N38-8 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1798 g
manifold block VABM-B10-20E-N38-8-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1200 g
manifold block VABM-B10-20E-N38-9 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1985 g
manifold block VABM-B10-20E-N38-9-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1326 g
manifold block VABM-B10-20EEE-G38-2 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=492 g
manifold block VABM-B10-20EEE-G38-2 -P3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=324 g
manifold block VABM-B10-20S-G14-10 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1108 g
manifold block VABM-B10-20S-G14-10- P3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=922 g
manifold block VABM-B10-20S-G14-2 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=344 g
manifold block VABM-B10-20S-G14-2-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=280 g
manifold block VABM-B10-20S-G14-3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=439 g
manifold block VABM-B10-20S-G14-3-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=360 g
manifold block VABM-B10-20S-G14-4 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=535 g
manifold block VABM-B10-20S-G14-4-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=441 g
manifold block VABM-B10-20S-G14-5 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=630 g
manifold block VABM-B10-20S-G14-5-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=521 g
manifold block VABM-B10-20S-G14-6 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=726 g
manifold block VABM-B10-20S-G14-6-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=601 g
manifold block VABM-B10-20S-G14-7 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=821 g
manifold block VABM-B10-20S-G14-7-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=681 g
manifold block VABM-B10-20S-G14-8 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=917 g
manifold block VABM-B10-20S-G14-8-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=762 g
manifold block VABM-B10-20S-G14-9 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1012 g
manifold block VABM-B10-20S-G14-9-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=842 g
manifold block VABM-B10-20S-N14-10 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1108 g
manifold block VABM-B10-20S-N14-10- P3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=922 g
manifold block VABM-B10-20S-N14-2 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=344 g
manifold block VABM-B10-20S-N14-2-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=280 g
manifold block VABM-B10-20S-N14-3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=439 g
manifold block VABM-B10-20S-N14-3-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=360 g
manifold block VABM-B10-20S-N14-4 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=535 g
manifold block VABM-B10-20S-N14-4-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=441 g
manifold block VABM-B10-20S-N14-5 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=630 g
manifold block VABM-B10-20S-N14-5-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=521 g
manifold block VABM-B10-20S-N14-6 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=726 g
manifold block VABM-B10-20S-N14-6-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=601 g
manifold block VABM-B10-20S-N14-7 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=821 g
manifold block VABM-B10-20S-N14-7-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=681 g
manifold block VABM-B10-20S-N14-8 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=917 g
manifold block VABM-B10-20S-N14-8-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=762 g
manifold block VABM-B10-20S-N14-9 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1012 g
manifold block VABM-B10-20S-N14-9-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=842 g
manifold block VABM-B10-25E-G12-10 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=3303 g
manifold block VABM-B10-25E-G12-10- P3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2598 g
manifold block VABM-B10-25E-G12-2 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=927 g
manifold block VABM-B10-25E-G12-2-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=726 g
manifold block VABM-B10-25E-G12-3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1224 g
manifold block VABM-B10-25E-G12-3-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=960 g
manifold block VABM-B10-25E-G12-4 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1521 g
manifold block VABM-B10-25E-G12-4-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1194 g
manifold block VABM-B10-25E-G12-5 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1818 g
manifold block VABM-B10-25E-G12-5-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1428 g
manifold block VABM-B10-25E-G12-6 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2115 g
manifold block VABM-B10-25E-G12-6-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1662 g
manifold block VABM-B10-25E-G12-7 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2412 g
manifold block VABM-B10-25E-G12-7-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1896 g
manifold block VABM-B10-25E-G12-8 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2709 g
manifold block VABM-B10-25E-G12-8-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2130 g
manifold block VABM-B10-25E-G12-9 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=3006 g
manifold block VABM-B10-25E-G12-9-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2364 g
manifold block VABM-B10-25E-N12-10 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=3303 g
manifold block VABM-B10-25E-N12-10- P3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2598 g
manifold block VABM-B10-25E-N12-2 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=927 g
manifold block VABM-B10-25E-N12-2-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=726 g
manifold block VABM-B10-25E-N12-3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1224 g
manifold block VABM-B10-25E-N12-3-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=960 g
manifold block VABM-B10-25E-N12-4 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1521 g
manifold block VABM-B10-25E-N12-4-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1194 g
manifold block VABM-B10-25E-N12-5 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1818 g
manifold block VABM-B10-25E-N12-5-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1428 g
manifold block VABM-B10-25E-N12-6 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2115 g
manifold block VABM-B10-25E-N12-6-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1662 g
manifold block VABM-B10-25E-N12-7 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2412 g
manifold block VABM-B10-25E-N12-7-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1896 g
manifold block VABM-B10-25E-N12-8 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2709 g
manifold block VABM-B10-25E-N12-8-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2130 g
manifold block VABM-B10-25E-N12-9 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=3006 g
manifold block VABM-B10-25E-N12-9-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2364 g
manifold block VABM-B10-25EEE-G12-2 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=258 g
manifold block VABM-B10-25EEE-G12-2 -P3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=340 g
manifold block VABM-B10-25S-G38-10 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1566 g
manifold block VABM-B10-25S-G38-10- P3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1321 g
manifold block VABM-B10-25S-G38-2 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=438 g
manifold block VABM-B10-25S-G38-2-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=369 g
manifold block VABM-B10-25S-G38-3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=579 g
manifold block VABM-B10-25S-G38-3-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=488 g
manifold block VABM-B10-25S-G38-4 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=720 g
manifold block VABM-B10-25S-G38-4-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=607 g
manifold block VABM-B10-25S-G38-5 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=861 g
manifold block VABM-B10-25S-G38-5-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=726 g
manifold block VABM-B10-25S-G38-6 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1002 g
manifold block VABM-B10-25S-G38-6-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=845 g
manifold block VABM-B10-25S-G38-7 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1143 g
manifold block VABM-B10-25S-G38-7-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=964 g
manifold block VABM-B10-25S-G38-8 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1284 g
manifold block VABM-B10-25S-G38-8-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1083 g
manifold block VABM-B10-25S-G38-9 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1425 g
manifold block VABM-B10-25S-G38-9-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1202 g
manifold block VABM-B10-25S-N38-10 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1566 g
manifold block VABM-B10-25S-N38-10- P3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1321 g
manifold block VABM-B10-25S-N38-2 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=438 g
manifold block VABM-B10-25S-N38-2-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=369 g
manifold block VABM-B10-25S-N38-3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=579 g
manifold block VABM-B10-25S-N38-3-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=488 g
manifold block VABM-B10-25S-N38-4 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=720 g
manifold block VABM-B10-25S-N38-4-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=607 g
manifold block VABM-B10-25S-N38-5 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=861 g
manifold block VABM-B10-25S-N38-5-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=726 g
manifold block VABM-B10-25S-N38-6 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1002 g
manifold block VABM-B10-25S-N38-6-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=845 g
manifold block VABM-B10-25S-N38-7 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1143 g
manifold block VABM-B10-25S-N38-7-P 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=964 g
manifold sub-base NAW-1/8-02-VDMA-VL Connections at side. Width=18 mm, Based on the standard=ISO 15407-1, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently...
manifold sub-base with 90° connections NAW-3/4-4E-ISO Connections at side. Conforms to standard=ISO 5599-1, Product weight=1550 g, Auxiliary pilot air port 12/14=G1/8, Pneumatic connection, port 2=G3/4, Pneumatic connection, port 4=G3/4
sub-base PAML-CP-186-HP3-G112 Size=186, Nominal diameter DN=54, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]
sub-base PAML-CP-186-HP3-G14 Size=186, Nominal diameter DN=54, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]
sub-base PAML-CP-186-HP3-G2 Size=186, Nominal diameter DN=54, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]
sub-base PAML-CP-186-HP3-G212 Size=186, Nominal diameter DN=54, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]
sub-base PAML-CP-90-HP3-G1 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]
sub-base PAML-CP-90-HP3-G114 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]
sub-base PAML-CP-90-HP3-G12 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]
sub-base PAML-CP-90-HP3-G14 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]
sub-base PAML-CP-90-HP3-G34 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]
supply manifold OABM-P-4 for vacuum generator OVEM No. of device positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=767 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/4...
supply manifold OABM-P-6 for vacuum generator OVEM No. of device positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1045 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/4...
supply manifold OABM-P-8 for vacuum generator OVEM No. of device positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1330 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/4...
supply manifold OABM-P-G3-10-2 No. of device positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=45,2 g
supply manifold OABM-P-G3-10-4 No. of device positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=69,6 g
supply manifold OABM-P-G3-10-8 No. of device positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=118,6 g
supply manifold OABM-P-G3-15-2 No. of device positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=59,6 g
supply manifold OABM-P-G3-15-4 No. of device positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=97,1 g
supply manifold OABM-P-G3-15-8 No. of device positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=172 g
supply manifold PAL-1/2-2 Assembly position=Any, Max. number of valve positions=2, Product weight=770 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
supply manifold PAL-1/2-3 Assembly position=Any, Max. number of valve positions=3, Product weight=915 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
supply manifold PAL-1/2-4 Assembly position=Any, Max. number of valve positions=4, Product weight=1060 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
supply manifold PAL-1/2-5 Assembly position=Any, Max. number of valve positions=5, Product weight=1220 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
supply manifold PAL-1/2-6 Assembly position=Any, Max. number of valve positions=6, Product weight=1370 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
supply manifold PAL-1/4-10-B Assembly position=Any, Max. number of valve positions=10, Product weight=730 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2
supply manifold PAL-1/4-2-B Assembly position=Any, Max. number of valve positions=2, Product weight=230 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2
supply manifold PAL-1/4-3-B Assembly position=Any, Max. number of valve positions=3, Product weight=290 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2
supply manifold PAL-1/4-4-B Assembly position=Any, Max. number of valve positions=4, Product weight=350 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2
supply manifold PAL-1/4-5-B Assembly position=Any, Max. number of valve positions=5, Product weight=420 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2
supply manifold PAL-1/4-6-B Assembly position=Any, Max. number of valve positions=6, Product weight=480 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2
supply manifold PAL-1/4-7-B Assembly position=Any, Max. number of valve positions=7, Product weight=540 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2
supply manifold PAL-1/4-8-B Assembly position=Any, Max. number of valve positions=8, Product weight=600 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2
supply manifold PAL-1/4-9-B Assembly position=Any, Max. number of valve positions=9, Product weight=660 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2
supply manifold PAL-1/8-1/4-2 Max. number of valve positions=2, Materials note=Conforms to RoHS
supply manifold PAL-1/8-10-B Assembly position=Any, Max. number of valve positions=10, Product weight=450 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8
supply manifold PAL-1/8-2 Assembly position=Any, Max. number of valve positions=2, Product weight=145 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/4
supply manifold PAL-1/8-2-B Assembly position=Any, Max. number of valve positions=2, Product weight=150 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8
supply manifold PAL-1/8-3 Assembly position=Any, Max. number of valve positions=3, Product weight=170 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/4
supply manifold PAL-1/8-3-B Assembly position=Any, Max. number of valve positions=3, Product weight=190 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8
supply manifold PAL-1/8-4 Assembly position=Any, Max. number of valve positions=4, Product weight=190 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/4
supply manifold PAL-1/8-4-B Assembly position=Any, Max. number of valve positions=4, Product weight=230 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8
supply manifold PAL-1/8-5 Assembly position=Any, Max. number of valve positions=5, Product weight=215 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/4
supply manifold PAL-1/8-5-B Assembly position=Any, Max. number of valve positions=5, Product weight=260 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8
supply manifold PAL-1/8-6 Assembly position=Any, Max. number of valve positions=6, Product weight=240 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/4
supply manifold PAL-1/8-6-B Assembly position=Any, Max. number of valve positions=6, Product weight=290 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8
supply manifold PAL-1/8-7-B Assembly position=Any, Max. number of valve positions=7, Product weight=340 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8
supply manifold PAL-1/8-8-B Assembly position=Any, Max. number of valve positions=8, Product weight=370 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8
supply manifold PAL-1/8-9-B Assembly position=Any, Max. number of valve positions=9, Product weight=410 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8
supply manifold PAL-3/8-10-B Assembly position=Any, Max. number of valve positions=10, Product weight=1360 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
supply manifold PAL-3/8-2-B Assembly position=Any, Max. number of valve positions=2, Product weight=510 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
supply manifold PAL-3/8-3-B Assembly position=Any, Max. number of valve positions=3, Product weight=610 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
supply manifold PAL-3/8-4-B Assembly position=Any, Max. number of valve positions=4, Product weight=720 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
supply manifold PAL-3/8-5-B Assembly position=Any, Max. number of valve positions=5, Product weight=830 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
supply manifold PAL-3/8-6-B Assembly position=Any, Max. number of valve positions=6, Product weight=960 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
supply manifold PAL-3/8-7-B Assembly position=Any, Max. number of valve positions=7, Product weight=1060 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
supply manifold PAL-3/8-8-B Assembly position=Any, Max. number of valve positions=8, Product weight=1160 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
supply manifold PAL-3/8-9-B Assembly position=Any, Max. number of valve positions=9, Product weight=1260 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
supply manifold PAL-5-1/4-2 Max. number of valve positions=2, Product weight=330 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8, Materials note=Conforms to RoHS
supply manifold PAL-5-1/4-3 Max. number of valve positions=3, Product weight=405 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8, Materials note=Conforms to RoHS
supply manifold PAL-5-1/4-4 Max. number of valve positions=4, Product weight=480 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8, Materials note=Conforms to RoHS
supply manifold PAL-5-1/4-5 Max. number of valve positions=5, Product weight=555 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8, Materials note=Conforms to RoHS
supply manifold PAL-5-1/4-6 Max. number of valve positions=6, Product weight=630 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8, Materials note=Conforms to RoHS
supply manifold VABM-B10-20-G38-10-P 53 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=563 g
supply manifold VABM-B10-20-G38-2-P5 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=226 g
supply manifold VABM-B10-20-G38-2-P5 3-E Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=240 g
supply manifold VABM-B10-20-G38-3-P5 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=268 g
supply manifold VABM-B10-20-G38-3-P5 3-E Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=282 g
supply manifold VABM-B10-20-G38-4-P5 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=310 g
supply manifold VABM-B10-20-G38-4-P5 3-E Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=324 g
supply manifold VABM-B10-20-G38-5-P5 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=352 g
supply manifold VABM-B10-20-G38-6-P5 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=395 g
supply manifold VABM-B10-20-G38-7-P5 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=437 g
supply manifold VABM-B10-20-G38-8-P5 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=479 g
supply manifold VABM-B10-20-G38-9-P5 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=521 g
supply manifold VABM-B10-20-N38-10-P 53 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=563 g
supply manifold VABM-B10-20-N38-2-P5 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=226 g
supply manifold VABM-B10-20-N38-3-P5 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=268 g
supply manifold VABM-B10-20-N38-4-P5 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=310 g
supply manifold VABM-B10-20-N38-5-P5 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=352 g
supply manifold VABM-B10-20-N38-6-P5 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=395 g
supply manifold VABM-B10-20-N38-7-P5 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=437 g
supply manifold VABM-B10-20-N38-8-P5 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=479 g
supply manifold VABM-B10-20-N38-9-P5 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=521 g
supply manifold VABM-B10-25-G12-10-P 53 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=914 g
supply manifold VABM-B10-25-G12-2-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=258 g
supply manifold VABM-B10-25-G12-2-P5 3-E Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=258 g
supply manifold VABM-B10-25-G12-3-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=340 g
supply manifold VABM-B10-25-G12-3-P5 3-E Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=340 g
supply manifold VABM-B10-25-G12-4-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=422 g
supply manifold VABM-B10-25-G12-4-P5 3-E Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=422 g
supply manifold VABM-B10-25-G12-5-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=504 g
supply manifold VABM-B10-25-G12-6-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=586 g
supply manifold VABM-B10-25-G12-7-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=668 g
supply manifold VABM-B10-25-G12-8-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=750 g
supply manifold VABM-B10-25-G12-9-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=832 g
supply manifold VABM-B10-25-N12-10-P 53 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=914 g
supply manifold VABM-B10-25-N12-2-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=258 g
supply manifold VABM-B10-25-N12-3-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=340 g
supply manifold VABM-B10-25-N12-4-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=422 g
supply manifold VABM-B10-25-N12-5-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=504 g
supply manifold VABM-B10-25-N12-6-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=586 g
supply manifold VABM-B10-25-N12-7-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=668 g
supply manifold VABM-B10-25-N12-8-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=750 g
supply manifold VABM-B10-25-N12-9-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=832 g
Collection of signals between field devices (sensors) and double-assigned controller inputs Distribution of signals between double-assigned controller outputs and field devices (actuators, e.g. pneumatic valves)
Multi-pin plug distributor Particularly compact For fieldbus connection Branch line for connecting and disconnecting fieldbus components
PBT and nickel-plated brass L-shape, T-shape Rotatable 360° Reducing design Operating media: compressed air, vacuum, (water)
PBT and nickel-plated brass Y-shape Rotatable 360° Operating media: compressed air, vacuum, (water)
Visual indicator Indicator colors: red, blue, yellow, or green Aluminum or polymer Operating medium: compressed air

<< Prev Next >>