Festo Corporation Datasheets for Vacuum Cups and Vacuum Pads
Vacuum cups and vacuum pads engage an object and attach to it with an applied, sealed vacuum. The pads then lift, move, or position the work piece in assembly or inspection applications.
Vacuum Cups and Vacuum Pads: Learn more
| Product Name | Notes |
|---|---|
| suction cup insert OASI-10 must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5... | |
| suction cup insert OASI-20 must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5... | |
| suction cup insert OASI-20-E must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5... | |
| suction cup insert OASI-30 must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5... | |
| suction cup insert OASI-40 must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5... | |
| suction cup insert OASI-50 must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5... | |
| Sturdy and reliable Suction cups with fixed connecting thread 11 suction cup diameters Round suction cup shape, bellows Vacuum port on top, on the side Screw-in thread | |
| Suction cup consisting of the suction cup itself, plus the support plate with mounting Suction cup volume: 0.002 … 245 cm³ Min. workpiece radius: 10 … 680 mm Mounting for... | |
| Wearing part for assembled suction cup ESS Easily interchangeable Suction cup volume: 0.318 … 245 cm³ Min. workpiece radius: 10 … 680 mm | |
| With or without height compensator 6 holder sizes 8 holder types 3 tubing connector options |